RS Components, Ltd. Magnetic Drill Bits 1238498

Description
RS PRO 20ABM22RS Magnetic Drill Bit
Request a Quote
Description
RS PRO 20ABM22RS Magnetic Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1238498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1238498
Magnetic Drill Bits 1238498
RS PRO 20ABM22RS Magnetic Drill Bit

RS PRO 20ABM22RS Magnetic Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1238498
Product Name Magnetic Drill Bits
Diameter 0.866 inch (22.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1624203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.276 inch (7.0 mm)
Material Carbide; Tungsten carbide
View Details
Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1848099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.787 inch (20.0 mm)
Shank Square
View Details