Sandvik AB Drill Bit 029042

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 75 MM OVERALL LENGTH 43 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 4.2 MM DRILL DIAMETER IN MM 4.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 75 MM OVERALL LENGTH 43 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 4.2 MM DRILL DIAMETER IN MM 4.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029042 - Sandvik AB
Sandviken, Sweden
Drill Bit
029042
Drill Bit 029042
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 75 MM OVERALL LENGTH 43 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 4.2 MM DRILL DIAMETER IN MM 4.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 75 MM OVERALL LENGTH
  • 43 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4.2 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 4.2 MM
  • DRILL DIAMETER IN MM 4.2
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029042
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.165 inch (4.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 2172660 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Indexable Drills - CoroDrill 880 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
14 pc Black Oxide Drill Bit Set - A10DB14 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details