92125M -- 29 PIECE METRIC COLBALT STEEL DRILL BIT SET
Gray Tools Canada Inc.
29 Piece Metric Colbalt Steel Drill Bit Set
92125M
Description
Set Content:
1 - 13mm Jobber length 135 split point Grade: M35 Steel Spec. DIN1412-ANSI Standard N
Includes:
Blow Mold Case
Description
Set Content:
1 - 13mm Jobber length 135 split point Grade: M35 Steel Spec. DIN1412-ANSI Standard N
Includes:
Blow Mold Case
Suppliers
29 Piece Metric Colbalt Steel Drill Bit Set
92125M
Set Content:
1 - 13mm Jobber length 135 split point Grade: M35 Steel Spec. DIN1412-ANSI Standard N
Includes:
Blow Mold Case
| Set Content: | 1 - 13mm
Jobber length 135 split point
Grade: M35 Steel
Spec. DIN1412-ANSI Standard N |
| Includes: | Blow Mold Case |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
92125M |
|
Product Name
|
29 Piece Metric Colbalt Steel Drill Bit Set |
|
Product
|
Drill Set
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Carbide
View Details
Diameter
0.039 inch (1.0 mm)
OAL
1.34 inch (34 mm)
Material
High Speed Steel; Hss
View Details
Product
Drill
Units
Fractional
Drill Type
Twist; Hole Saw
View Details
Product
Drill Set
Units
Fractional
Drill Type
Jobber
View Details