RS Components, Ltd. Magnetic Drill Bits 1239924

Description
22mm short Rotabroach Raptor cutter
Request a Quote
Description
22mm short Rotabroach Raptor cutter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1239924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1239924
Magnetic Drill Bits 1239924
22mm short Rotabroach Raptor cutter

22mm short Rotabroach Raptor cutter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1239924
Product Name Magnetic Drill Bits
Diameter 0.866 inch (22.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Drill Bits - 213219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details