Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
SANDVIK AB
024532 -- DRILL BIT
Sandvik AB
Drill Bit
024532
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 8-1/4 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #2 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG T400 MODEL "
Sandvik AB
Done
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 8-1/4 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #2 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG T400 MODEL "
Suppliers
Company
Product
Description
Supplier Links
Sandvik AB
Sandviken, Sweden
Drill Bit
024532
Drill Bit
024532
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 8-1/4 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #2 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/2 POINT ANGLE - UOM DEG T400 MODEL "
"
CHAMFERING, CORE TYPE
SURFACE TREATED HSS MATERIAL
8-1/4 INCH OVERALL LENGTH
4-3/8 INCH FLUTE LENGTH
TAPER SHANK TYPE
#2 SHANK SIZE
4 FLUTE(S)
TWIST FLUTE TYPE
118 POINT ANGLE
PACKAGE 1 PER TUBE
DRILL DIAMETER 1/2 INCH
DRILL DIAMETER - DECIMAL .5
DRILL DIAMETER - DECIMAL - UOM IN
DRILL DIAMETER - FRACTIONAL 1/2
POINT ANGLE - UOM DEG
T400 MODEL
"
Supplier's Site
Technical Specifications
Sandvik AB
Product Category
Drill Bits
Product Number
024532
Product Name
Drill Bit
Product
Drill
Units
Fractional
Drill Type
Core Drill
Diameter
0.500 inch (12.7 mm)
Shank
Tapered
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Magnetic Drill Bits
1239939
Specs
Diameter
1.024 inch (26.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Petersen Products Co.
Hot Tapper, Single Size, 5" Npt, 4 3/4"carbide Hole Saw
261-0050-C
Specs
Drill Type
Core Drill
Diameter
4.750 inch (120.6 mm)
Material
Carbide
View Details
Pentair, Inc.
Drill Bit
HMZE350
Specs
Product
Drill
Drill Type
Jobber
Cutting Application
General Purpose
View Details
Sandvik AB
Drill Bit
014930
Specs
Product
Drill
Units
Metric
Drill Type
Jobber
View Details