Klein Tools, Inc. Hole Saw 31522

Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/8 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE ENTER SIZE 1 INCH
Datasheet
Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/8 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE ENTER SIZE 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 31522 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw
31522
Hole Saw 31522
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/8 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE ENTER SIZE 1 INCH
  • VARIABLE PITCH TYPE
  • METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-3/8 INCH DIAMETER
  • USED ON 7/16 INCH ARBOR
  • PIPE ENTER SIZE 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31522
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216117 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 173624 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 18.11 inch (460 mm)
Material Carbide; Carbide
Flutes / Edges 4
View Details
Drill Bit - 53106 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.156 inch (4.0 mm)
View Details
2 suppliers