Greenlee Textron, Inc. Masonry Bit 84538

Description
POWER DRILL TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE FAST SPIRAL, TWIST FLUTE TYPE 5/16 INCH DRILL SIZE CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
Datasheet
Description
POWER DRILL TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE FAST SPIRAL, TWIST FLUTE TYPE 5/16 INCH DRILL SIZE CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 84538 - Greenlee Textron, Inc.
Rockford, IL, USA
Masonry Bit
84538
Masonry Bit 84538
POWER DRILL TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE FAST SPIRAL, TWIST FLUTE TYPE 5/16 INCH DRILL SIZE CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
  • POWER DRILL TYPE
  • CARBIDE TIPPED STEEL MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • FAST SPIRAL, TWIST FLUTE TYPE
  • 5/16 INCH DRILL SIZE
  • CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 84538
Product Name Masonry Bit
Product Drill
Drill Type Masonry
Diameter 0.312 inch (7.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 216690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Boring Bit - 149H2-1-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details