Sandvik AB Drill Bit 023200

Description
" SURFACE TREATED HSS MATERIAL 16-5/8 INCH OVERALL LENGTH 10-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 2 INCH DRILL DIAMETER - DECIMAL 2 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 2 POINT ANGLE - UOM DEG S209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 16-5/8 INCH OVERALL LENGTH 10-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 2 INCH DRILL DIAMETER - DECIMAL 2 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 2 POINT ANGLE - UOM DEG S209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 023200 - Sandvik AB
Sandviken, Sweden
Drill Bit
023200
Drill Bit 023200
" SURFACE TREATED HSS MATERIAL 16-5/8 INCH OVERALL LENGTH 10-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 2 INCH DRILL DIAMETER - DECIMAL 2 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 2 POINT ANGLE - UOM DEG S209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 16-5/8 INCH OVERALL LENGTH
  • 10-5/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 2 INCH
  • DRILL DIAMETER - DECIMAL 2
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 2
  • POINT ANGLE - UOM DEG
  • S209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 023200
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 2.000 inch (50.8 mm)
Shank Tapered
Cutting Length 10.62 inch (270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 213843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.102 inch (2.6 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details