RS Components, Ltd. Drill Bits 213843

Description
RS PRO H10400260 Drill Bit
Request a Quote
Description
RS PRO H10400260 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 213843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
213843
Drill Bits 213843
RS PRO H10400260 Drill Bit

RS PRO H10400260 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 213843
Product Name Drill Bits
Diameter 0.102 inch (2.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216139 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.614 inch (41.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216230 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.669 inch (17.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details