Pentair, Inc. Drill Bit HMZE350

Description
JOBBER LENGTH TYPE STEEL MATERIAL PLAIN FINISH COOLANT HOLE CONSTRUCTION 1/4 INCH DRILL SIZE HANGERMATE[R] BRAND USED ON HAMMER DRILLS
Datasheet
Description
JOBBER LENGTH TYPE STEEL MATERIAL PLAIN FINISH COOLANT HOLE CONSTRUCTION 1/4 INCH DRILL SIZE HANGERMATE[R] BRAND USED ON HAMMER DRILLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - HMZE350 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Drill Bit
HMZE350
Drill Bit HMZE350
JOBBER LENGTH TYPE STEEL MATERIAL PLAIN FINISH COOLANT HOLE CONSTRUCTION 1/4 INCH DRILL SIZE HANGERMATE[R] BRAND USED ON HAMMER DRILLS
  • JOBBER LENGTH TYPE
  • STEEL MATERIAL
  • PLAIN FINISH
  • COOLANT HOLE CONSTRUCTION
  • 1/4 INCH DRILL SIZE
  • HANGERMATE[R] BRAND
  • USED ON HAMMER DRILLS
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Drill Bits
Product Number HMZE350
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 003557 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details