The Samtec Header, part number 79P4099, is a 2.54 mm through-hole vertical connector with 6 positions. It features a standard strip pin configuration and is designed to mate with various connector types including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with plating options of gold or tin over nickel. The operating temperature range is -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications in electronic assemblies.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P4099 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |