SCHURTER Inc Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter 3-100-897

Description
POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter
05AC7359
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter 05AC7359
POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 4A, 125VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7359
Product Name Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details