The PP15/45 series includes finger proof housings rated for up to 55 amps per pole, accommodating wire sizes from 20 to 10 AWG (0.75 to 6 mm²). The 1327G7FP is a white finger proof housing with a ribbed mating interface that prevents accidental contact with live circuits, meeting UL1977 section 10.2 and rated IP20. It does not mate with standard housings. Dimensions are 24.6 mm in length, 8.4 mm in width, and 7.9 mm in height.
Improved on the original APP design by adding ribs to mating interface to protect against accidental contact with live circuits. Meets the requirementsof UL1977 section 10.2 and is rated IP20. Will not mate with standard housings. White
PP15/45 HSG FING PRF WHT BULK ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1327G7FP | 89M2900 |
| Product Name | Powerpole ® 15-45 Finger Proof Housings White | Pp15/45 Hsg Fing Prf Wht Bulk Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |