CONN HEADER VERT 2POS 2.54MM
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | TSW-102-05-G-S | 56AC7150 |
| Product Name | Headers, Male Pins | Connector, Header, 2Pos, 1Row, 2.54Mm; Pitch Spacing Samtec |
| Product Type | IC Headers; Header | IC Headers |
| Mounting | Through-Hole; Solder; Through Hole | Through-Hole; Through Hole |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Number of Contacts | 2 | 2 |