The Q-Series socket is available for mid to large package sizes. The Q-Series is a fully molded socket body and lid designed to meet the rigors of a wide variety of accelerated life testing applications. The lid can be configured with or without a heatsink for precise thermal response and with the aid of design simulation air channels are optimized to maintain accurate temperature throughout testing.
Features & Benefits
Industry-proven design, in-house tooling, molding, and machining, with 100% automated assembly.
Extensive catalog of components, configurable options
H-Pin offers unmatched DC performance.
Feature options
Heat sink
HAST venting features Integrated thermal control with heater and sensor
Reverse seating plane
Max component clearance under the DUT
2 or 3 plate systems
High temperature materials for above 200°C applications
The Q-Series socket is available for mid to large package sizes. The Q-Series is a fully molded socket body and lid designed to meet the rigors of a wide variety of accelerated life testing applications. The lid can be configured with or without a heatsink for precise thermal response and with the aid of design simulation air channels are optimized to maintain accurate temperature throughout testing.
Features & Benefits
- Industry-proven design, in-house tooling, molding, and machining, with 100% automated assembly.
- Extensive catalog of components, configurable options
- H-Pin offers unmatched DC performance.
Feature options
- Heat sink
- HAST venting features Integrated thermal control with heater and sensor
- Reverse seating plane
- Max component clearance under the DUT
- 2 or 3 plate systems
- High temperature materials for above 200°C applications