Keystone Electronics Corp. .025" PCB Pin Gold, Swage Mount 1370-2

Description
Part Number: 1370-2 Finish/Plating: Gold Plate Length: .531 [13.4] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1370-2 Finish/Plating: Gold Plate Length: .531 [13.4] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1370-2 is a .025 inch (0.64 mm) diameter swage mount micro pin with a length of 0.531 inch (13.4 mm) and a mounting hole diameter of 0.094 inch (2.39 mm). The pin is made of solid nickel silver with gold plating and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1370-2 is a .025 inch (0.64 mm) diameter swage mount micro pin with a length of 0.531 inch (13.4 mm) and a mounting hole diameter of 0.094 inch (2.39 mm). The pin is made of solid nickel silver with gold plating and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Gold, Swage Mount
1370-2
.025" PCB Pin Gold, Swage Mount 1370-2
Part Number: 1370-2 Finish/Plating: Gold Plate Length: .531 [13.4] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1370-2

  • Finish/Plating: Gold Plate
  • Length: .531 [13.4]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1370-2
Product Name .025" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

TO-100 Socket-10pins - 4594 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Female PCB Terminal Accepts .110
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Forked Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details