Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 12; Connector To Connector Samtec TCSD-25-D-12.00-01-N-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 12; Connector To Connector Samtec - 84P5526 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 12; Connector To Connector Samtec
84P5526
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 12; Connector To Connector Samtec 84P5526
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P5526
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q994-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
3 suppliers
RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details