Qualtek Electronics Corp. Power, Line Cables and Extension Cords 363010-D01

Description
8.20' (2.50m) Power Cord Black CEE 7/7 To Cable H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black CEE 7/7 To Cable H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q994-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q994-ND
Power, Line Cables and Extension Cords Q994-ND
8.20' (2.50m) Power Cord Black CEE 7/7 To Cable H05VV-F

8.20' (2.50m) Power Cord Black CEE 7/7 To Cable H05VV-F

Buy Now Datasheet
Power Cord, Cee 7/7 Plug-Freeend, 2.5M; Connector To Connector Qualtek Electronics - 17B6666 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Freeend, 2.5M; Connector To Connector Qualtek Electronics
17B6666
Power Cord, Cee 7/7 Plug-Freeend, 2.5M; Connector To Connector Qualtek Electronics 17B6666
POWER CORD, CEE 7/7 PLUG-FREEEND, 2.5M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:2.5m; Current Rating:6A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98.43" RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-FREEEND, 2.5M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:2.5m; Current Rating:6A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98.43" RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 363010-D01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
363010-D01
Cable Assemblies - Power, Line Cables and Extension Cords 363010-D01
CORD CEE 7/7 TO CBL 8.20' BLACK

CORD CEE 7/7 TO CBL 8.20' BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q994-ND 17B6666 363010-D01
Product Name Power, Line Cables and Extension Cords Power Cord, Cee 7/7 Plug-Freeend, 2.5M; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Connector Type CEE 7/7 CEE 7/7 Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q350-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers