Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 7; Connector Type A Samtec TCSD-17-D-07.00-01-N

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 34POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 34POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 7; Connector Type A Samtec - 84P2689 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 7; Connector Type A Samtec
84P2689
Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 7; Connector Type A Samtec 84P2689
CABLE ASSY, IDC RCPT-IDC RCPT, 34POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 34POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P2689
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 7; Connector Type A Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q347-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details