Qualtek Electronics Corp. Power, Line Cables and Extension Cords 212004-01

Description
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT
Request a Quote Datasheet
Description
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q347-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q347-ND
Power, Line Cables and Extension Cords Q347-ND
7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

7.50' (2.29m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

Buy Now Datasheet
Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type - 70133279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type
70133279
Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type 70133279
Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type

Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 212004-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Power, Line Cables and Extension Cords
212004-01
Cable Assemblies - Power, Line Cables and Extension Cords 212004-01
CORD 18AWG 5-15P - 320-C13 7.50'

CORD 18AWG 5-15P - 320-C13 7.50'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q347-ND 70133279 212004-01
Product Name Power, Line Cables and Extension Cords Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-7-Q7-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - Q122-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers