Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector To Connector Samtec TCSD-08-D-20.00-01-N-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector To Connector Samtec - 83P9109 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector To Connector Samtec
83P9109
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector To Connector Samtec 83P9109
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P9109
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, Black color, 30/31/26/34/34AWG, 1M Length - 3027010-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details