Samtec Inc. Terminals TCMD-20-T-06.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-20-T-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm IDC Ribbon Cable Assem Terminal

2.00 mm IDC Ribbon Cable Assem Terminal

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - TCMD-20-T-06.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-20-T-06.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCMD-20-T-06.00-01-N
CABLE ASSEM 2MM 40POS M-F 6"

CABLE ASSEM 2MM 40POS M-F 6"

Supplier's Site
Cable Assy, Idc Plug-Rcpt, 40Pos, 6; Connector To Connector Samtec - 12P0184 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 40Pos, 6; Connector To Connector Samtec
12P0184
Cable Assy, Idc Plug-Rcpt, 40Pos, 6; Connector To Connector Samtec 12P0184
CABLE ASSY, IDC PLUG-RCPT, 40POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 40POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCMD-20-T-06.00-01-N TCMD-20-T-06.00-01-N 12P0184
Product Name Terminals Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Plug-Rcpt, 40Pos, 6; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M8W3-P-10-LE3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details