Smiths Interconnect, a Molex company High Performance Cable Assemblies: Lab-Flex® Series

Description
The Lab Flex® family of cables offers high performance flexible cable assemblies with the lowest insertion loss and highest frequency response when compared other cables of the same diameter. They are designed with stainless steel connectors along with the strongest cable to connector termination of all the cables types. A wide range of diameters, protective coverings and electrical options are available. Features & Benefits Low-loss dielectrics and our solder sleeve termination process provides a robust and durable cable-connector junction. Available with customized option packages to suit the needs of most applications Mode Free Operation to 50 GHz Up to 85% Velocity Low Loss Dielectric Superior Shielding Effectiveness Stainless Steel Connectors Phase Matched Sets Available Most designs are available in 4-5 weeks.
Request a Quote Datasheet
Description
The Lab Flex® family of cables offers high performance flexible cable assemblies with the lowest insertion loss and highest frequency response when compared other cables of the same diameter. They are designed with stainless steel connectors along with the strongest cable to connector termination of all the cables types. A wide range of diameters, protective coverings and electrical options are available. Features & Benefits Low-loss dielectrics and our solder sleeve termination process provides a robust and durable cable-connector junction. Available with customized option packages to suit the needs of most applications Mode Free Operation to 50 GHz Up to 85% Velocity Low Loss Dielectric Superior Shielding Effectiveness Stainless Steel Connectors Phase Matched Sets Available Most designs are available in 4-5 weeks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
London, United Kingdom
High Performance Cable Assemblies: Lab-Flex® Series
High Performance Cable Assemblies: Lab-Flex® Series
The Lab Flex® family of cables offers high performance flexible cable assemblies with the lowest insertion loss and highest frequency response when compared other cables of the same diameter. They are designed with stainless steel connectors along with the strongest cable to connector termination of all the cables types. A wide range of diameters, protective coverings and electrical options are available. Features & Benefits Low-loss dielectrics and our solder sleeve termination process provides a robust and durable cable-connector junction. Available with customized option packages to suit the needs of most applications Mode Free Operation to 50 GHz Up to 85% Velocity Low Loss Dielectric Superior Shielding Effectiveness Stainless Steel Connectors Phase Matched Sets Available Most designs are available in 4-5 weeks.

The Lab Flex® family of cables offers high performance flexible cable assemblies with the lowest insertion loss and highest frequency response when compared other cables of the same diameter. They are designed with stainless steel connectors along with the strongest cable to connector termination of all the cables types. A wide range of diameters, protective coverings and electrical options are available.

Features & Benefits

  • Low-loss dielectrics and our solder sleeve termination process provides a robust and durable cable-connector junction.
  • Available with customized option packages to suit the needs of most applications
  • Mode Free Operation to 50 GHz
  • Up to 85% Velocity Low Loss Dielectric
  • Superior Shielding Effectiveness
  • Stainless Steel Connectors
  • Phase Matched Sets Available
  • Most designs are available in 4-5 weeks.
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Cable Assemblies
Product Name High Performance Cable Assemblies: Lab-Flex® Series
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details