Samtec Inc. Cable, Idc Plug-Free End, 40Pos, 12; Connector To Connector Samtec TCMD-20-S-12.00-01

Description
CABLE, IDC PLUG-FREE END, 40POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC PLUG-FREE END, 40POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Plug-Free End, 40Pos, 12; Connector To Connector Samtec - 12P0182 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Plug-Free End, 40Pos, 12; Connector To Connector Samtec
12P0182
Cable, Idc Plug-Free End, 40Pos, 12; Connector To Connector Samtec 12P0182
CABLE, IDC PLUG-FREE END, 40POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE, IDC PLUG-FREE END, 40POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCMD-20-S-12.00-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-20-S-12.00-01
Cable Assemblies - Rectangular Cable Assemblies TCMD-20-S-12.00-01
CABLE ASSEM 2MM 40PS SGL END 12"

CABLE ASSEM 2MM 40PS SGL END 12"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 12P0182 TCMD-20-S-12.00-01
Product Name Cable, Idc Plug-Free End, 40Pos, 12; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6019A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details