Qualtek Electronics Corp. Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length 1225028-03

Description
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Red Length: 3ft
Request a Quote
Description
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Red Length: 3ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cat 5e UTP cable from Qualtek Electronics Corp. features RJ45 connectors on both ends, designed for reliable network connections. It is constructed with 26AWG stranded wire and includes four twisted pairs, ensuring optimal performance for data transmission. The cable is rated for 30V and can operate at temperatures up to 60°C. The outer jacket is red and made of PVC, with an outer diameter of 5.5 ± 0.2mm. The connectors are short type 8P8C with 50 microinches of gold plating, providing durability and resistance to corrosion. This 3-foot cable is suitable for various networking applications, including 100Base-T and 10Base-T standards. It is also RoHS compliant, making it an environmentally friendly choice.

Datasheet Summary
Powered by GS/AI

The Cat 5e UTP cable from Qualtek Electronics Corp. features RJ45 connectors on both ends, designed for reliable network connections. It is constructed with 26AWG stranded wire and includes four twisted pairs, ensuring optimal performance for data transmission. The cable is rated for 30V and can operate at temperatures up to 60°C. The outer jacket is red and made of PVC, with an outer diameter of 5.5 ± 0.2mm. The connectors are short type 8P8C with 50 microinches of gold plating, providing durability and resistance to corrosion. This 3-foot cable is suitable for various networking applications, including 100Base-T and 10Base-T standards. It is also RoHS compliant, making it an environmentally friendly choice.

Suppliers

Company
Product
Description
Supplier Links
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length - 1225028-03 - Qualtek Electronics Corp.
Mentor, OH, United States
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length
1225028-03
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length 1225028-03
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Red Length: 3ft

RJ45 to RJ45
Features:
Enhanced Category 5 350 MHz
4 Twisted Pairs, 30V, 60°C
Stranded 568B Wiring
Short 50u" Gold Plated Connectors
Molded Strain Relief
100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM
Specifications:
Cable: Cat 5e UTP 26AWG Stranded Wire
Connector A: RJ45
Connector B: RJ45
Color: Red
Length: 3ft

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1225028-03
Product Name Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 1FT Length - 3025033-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1 ft (3.05 dm)
View Details
5 suppliers
Power, Line Cables and Extension Cords - Q422-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SI 32 (Angled)
View Details
3 suppliers
Cable Assembly - 483-Q2-F-1/2-01-SS200FT - ERSAELECTRONICS PTE. LTD.
Qualtek Electronics Corp.
Specs
Cable Length 0.5000 ft (1.52 dm)
Standards / Certifications RoHS
Rated Temperature -55 to 135 C (-67 to 275 F)
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 10FT Length - 3021017-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers