Samtec Inc. Cable Assy, Idc Plug-Plug, 34Pos, 20; Connector To Connector Samtec TCMD-17-D-20.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 34POS, 20"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 34POS, 20"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 34Pos, 20; Connector To Connector Samtec - 83P6009 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 34Pos, 20; Connector To Connector Samtec
83P6009
Cable Assy, Idc Plug-Plug, 34Pos, 20; Connector To Connector Samtec 83P6009
CABLE ASSY, IDC PLUG-PLUG, 34POS, 20"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 34POS, 20"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6009
Product Name Cable Assy, Idc Plug-Plug, 34Pos, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Twisted Pair Cable - 059641-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details