Qualtek Electronics Corp. Heat Shrink Tubing - QBM-100/40-SS15M QBM-100/40-SS15M

Description
Manufacturer: Qualtek Win Source Part Number: 770245-QBM-100/40-SS 15M Series: QBM Type: Tubing, Bus Bar Color: Orange-Red Operating Temperature Range: -55°C ~ 105°C Features: Anti-Tracking, Arc Resistant Length: 49.2' (15.0m) Material: Polyolefin (PO), Halogen Free Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 3.937" (100.00mm) Inner Diameter - Recovered: 1.575" (40.01mm) Recovered Wall Thickness: 0.079" (2.00mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Qualtek Win Source Part Number: 770245-QBM-100/40-SS 15M Series: QBM Type: Tubing, Bus Bar Color: Orange-Red Operating Temperature Range: -55°C ~ 105°C Features: Anti-Tracking, Arc Resistant Length: 49.2' (15.0m) Material: Polyolefin (PO), Halogen Free Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 3.937" (100.00mm) Inner Diameter - Recovered: 1.575" (40.01mm) Recovered Wall Thickness: 0.079" (2.00mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - QBM-100/40-SS15M
770245-QBM-100/40-SS15M
Heat Shrink Tubing - QBM-100/40-SS15M 770245-QBM-100/40-SS15M
Manufacturer: Qualtek Win Source Part Number: 770245-QBM-100/40-SS 15M Series: QBM Type: Tubing, Bus Bar Color: Orange-Red Operating Temperature Range: -55°C ~ 105°C Features: Anti-Tracking, Arc Resistant Length: 49.2' (15.0m) Material: Polyolefin (PO), Halogen Free Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 3.937" (100.00mm) Inner Diameter - Recovered: 1.575" (40.01mm) Recovered Wall Thickness: 0.079" (2.00mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Qualtek
Win Source Part Number: 770245-QBM-100/40-SS15M
Series: QBM
Type: Tubing, Bus Bar
Color: Orange-Red
Operating Temperature Range: -55°C ~ 105°C
Features: Anti-Tracking, Arc Resistant
Length: 49.2' (15.0m)
Material: Polyolefin (PO), Halogen Free
Shrinkage Ratio: 2.5 to 1
Inner Diameter - Supplied: 3.937" (100.00mm)
Inner Diameter - Recovered: 1.575" (40.01mm)
Recovered Wall Thickness: 0.079" (2.00mm)
Shrink Temperature: 110°C
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 770245-QBM-100/40-SS15M
Product Name Heat Shrink Tubing - QBM-100/40-SS15M
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details