The Cable Assembly, IDC Plug-Free End, 26 Positions, 6 inches in length, is designed for high reliability and is part of the TCMD series. It features a connector-to-connect
CABLE ASSY, IDC PLUG-FREE END, 26POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 12P0154 |
| Product Name | Cable Assy, Idc Plug-Free End, 26Pos, 6; Connector To Connector Samtec |
| Cable Length | 0.5000 ft (1.52 dm) |