Qualtek Electronics Corp. Power, Line Cables and Extension Cords 318002-01

Description
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SVT
Request a Quote Datasheet
Description
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q127-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q127-ND
Power, Line Cables and Extension Cords Q127-ND
3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SVT

3.25' (990.6mm) Power Cord Black IEC 320-C14 To IEC 320-C13 SVT

Buy Now Datasheet
Cable Assemblies Power, Line Cables and Extension Cords -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Power, Line Cables and Extension Cords
Cable Assemblies Power, Line Cables and Extension Cords
Manufacturer: Qualtek Category: Cable Assemblies Power, Line Cables and Extension Cords Package: Bulk Length: 3.25' (990.6mm) Shielding: Unshielded Style: Male Pins (Blades) to Female Sockets (Slots) 1st Connector: IEC 320-C14 2nd Connector: IEC 320-C13 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Qualtek
Category: Cable Assemblies Power, Line Cables and Extension Cords
Package: Bulk
Length: 3.25' (990.6mm)
Shielding: Unshielded
Style: Male Pins (Blades) to Female Sockets (Slots)
1st Connector: IEC 320-C14
2nd Connector: IEC 320-C13
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Cable Assembly - 452-318002-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
452-318002-01
Cable Assembly 452-318002-01
CORD 18AWG 320C14 - C13 3.25' Product overview: 318002-01 from Qualtek Electronics Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Power, Line Cables and Extension Cords, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 452-318002-01 can be used for catalog matching and distributor lookup.

CORD 18AWG 320C14 - C13 3.25' Product overview: 318002-01 from Qualtek Electronics Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Power, Line Cables and Extension Cords, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 452-318002-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Cord; 10 A; Cord; SVT; 3 ft. 3; 250v - 70133289 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; Cord; SVT; 3 ft. 3; 250v
70133289
Power Cord; 10 A; Cord; SVT; 3 ft. 3; 250v 70133289
3 Conductor Unshielded Power Cords Number of conductors is 3 All cords have CEE color code, +60 °C.

3 Conductor Unshielded Power Cords

  • Number of conductors is 3
    All cords have CEE color code, +60 °C.
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 318002-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
318002-01
Cable Assemblies - Power, Line Cables and Extension Cords 318002-01
CORD 18AWG 320C14 - C13 3.25'

CORD 18AWG 320C14 - C13 3.25'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q127-ND 452-318002-01 70133289 318002-01
Product Name Power, Line Cables and Extension Cords Cable Assemblies Power, Line Cables and Extension Cords Cable Assembly Power Cord; 10 A; Cord; SVT; 3 ft. 3; 250v Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 817-IL19-C20-H05-3150-100-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type IEC 320-C20
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details