Samtec Inc. Terminals TCMD-12-S-10.00-01-RW

Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet
Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-12-S-10.00-01-RW - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip, Cable M

2.00 mm Shrouded Terminal Strip, Cable M

Buy Now
Cable, Idc Plug-Free End, 24Pos, 10; Connector To Connector Samtec - 83P5270 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Plug-Free End, 24Pos, 10; Connector To Connector Samtec
83P5270
Cable, Idc Plug-Free End, 24Pos, 10; Connector To Connector Samtec 83P5270
CABLE, IDC PLUG-FREE END, 24POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE, IDC PLUG-FREE END, 24POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-12-S-10.00-01-RW 83P5270
Product Name Terminals Cable, Idc Plug-Free End, 24Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11605F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - Q262-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details