Samtec Inc. Cable Assy, Idc Plug-Plug, 8Pos, 10; Connector To Connector Samtec TCMD-04-D-10.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 8POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 8POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 8Pos, 10; Connector To Connector Samtec - 83P4030 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 8Pos, 10; Connector To Connector Samtec
83P4030
Cable Assy, Idc Plug-Plug, 8Pos, 10; Connector To Connector Samtec 83P4030
CABLE ASSY, IDC PLUG-PLUG, 8POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 8POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4030
Product Name Cable Assy, Idc Plug-Plug, 8Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 10FT Length - 3021099-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Multicore Cable - 111273-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
2 suppliers