TE Connectivity Multicore Cable 111273-000

Description
Body Features Cable Color : Black Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated Copper, Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Light Violet Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 1.96 MM  [.077 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : Black Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated Copper, Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Light Violet Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 1.96 MM  [.077 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 111273-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
111273-000
Multicore Cable 111273-000
Body Features Cable Color : Black Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated Copper, Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Light Violet Configuration Features Number of Conductors : 1 Dimensions Outside Cable Diameter : 1.96 MM  [.077 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : Black
  • Cable Shield Size (AWG) : 38
  • Conductor Material : Silver-Coated Copper, Tin-Plated Copper
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : Light Violet

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Outside Cable Diameter : 1.96 MM  [.077 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55F
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
 - 111273-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Filterline Cable

Filterline Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 111273-000 111273-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications Not EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437356-8 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers