Tiger Buy Socket Strip with Square Tails
Win Source Part Number: 1287988-SSW-105-22-L
Category: Connectors, Interconnects>Rectan
Series: SSW
Number of Positions: 10
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 42
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.7A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSW-105
| Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | SSW-105-22-L-D-VS-N-K | 1287988-SSW-105-22-L-D-VS-N-K |
| Product Name | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Socket | IC Headers |
| Socket Type | Receptacle | |
| Mounting | SMT; SMD (SMT) | |
| Current Rating | 4.7 amps |