Smiths Interconnect, a Molex company ESJ Series H-Pin Socket

Description
ESJ Series socket is a high-performance burn-in socket, with dual latch clamshell lid to provide co-planar pressure on the DUT when the lid is actuated. The patented H-Pin contact technology in the ESJ Series socket provides versatility and the ability to use the same socket for multiple application needs and test functions. Features & Benefits Configurable design, in-house tooling, molding and machining provide short lead times. Extensive catalog of components, drive reduction in cost of test. Modular lid design allows for easy configuration of different end-use requirements. Exceptional electrical performance provides wide RF bandwidth. Feature Options Spring loaded plunger Heat sink HAST venting features Integrated thermal control with heater and sensor Reverse seating plane Max component clearance under the DUT High temperature materials for above 200 °C application
Request a Quote Datasheet
Description
ESJ Series socket is a high-performance burn-in socket, with dual latch clamshell lid to provide co-planar pressure on the DUT when the lid is actuated. The patented H-Pin contact technology in the ESJ Series socket provides versatility and the ability to use the same socket for multiple application needs and test functions. Features & Benefits Configurable design, in-house tooling, molding and machining provide short lead times. Extensive catalog of components, drive reduction in cost of test. Modular lid design allows for easy configuration of different end-use requirements. Exceptional electrical performance provides wide RF bandwidth. Feature Options Spring loaded plunger Heat sink HAST venting features Integrated thermal control with heater and sensor Reverse seating plane Max component clearance under the DUT High temperature materials for above 200 °C application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
London, United Kingdom
ESJ Series H-Pin Socket
ESJ Series H-Pin Socket
ESJ Series socket is a high-performance burn-in socket, with dual latch clamshell lid to provide co-planar pressure on the DUT when the lid is actuated. The patented H-Pin contact technology in the ESJ Series socket provides versatility and the ability to use the same socket for multiple application needs and test functions. Features & Benefits Configurable design, in-house tooling, molding and machining provide short lead times. Extensive catalog of components, drive reduction in cost of test. Modular lid design allows for easy configuration of different end-use requirements. Exceptional electrical performance provides wide RF bandwidth. Feature Options Spring loaded plunger Heat sink HAST venting features Integrated thermal control with heater and sensor Reverse seating plane Max component clearance under the DUT High temperature materials for above 200 °C application

ESJ Series socket is a high-performance burn-in socket, with dual latch clamshell lid to provide co-planar pressure on the DUT when the lid is actuated. The patented H-Pin contact technology in the ESJ Series socket provides versatility and the ability to use the same socket for multiple application needs and test functions.

Features & Benefits

  • Configurable design, in-house tooling, molding and machining provide short lead times.
  • Extensive catalog of components, drive reduction in cost of test.
  • Modular lid design allows for easy configuration of different end-use requirements.
  • Exceptional electrical performance provides wide RF bandwidth.

Feature Options

  • Spring loaded plunger
  • Heat sink
  • HAST venting features
  • Integrated thermal control with heater and sensor
  • Reverse seating plane
  • Max component clearance under the DUT
  • High temperature materials for above 200 °C application
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category IC Interconnect Components
Product Name ESJ Series H-Pin Socket
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Q-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details