Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-40-28-G-08.00-D-NUS

Description
Win Source Part Number: 1309347-SFSD-40-28-G -08.00-D-NUS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 80 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.667' (203.20mm, 8.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-40
Request a Quote Datasheet
Description
Win Source Part Number: 1309347-SFSD-40-28-G -08.00-D-NUS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 80 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.667' (203.20mm, 8.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1309347-SFSD-40-28-G-08.00-D-NUS
Cable Assemblies - Rectangular Cable Assemblies 1309347-SFSD-40-28-G-08.00-D-NUS
Win Source Part Number: 1309347-SFSD-40-28-G -08.00-D-NUS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 80 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.667' (203.20mm, 8.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-40

Win Source Part Number: 1309347-SFSD-40-28-G-08.00-D-NUS
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 80
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.667' (203.20mm, 8.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309347-SFSD-40-28-G-08.00-D-NUS
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length - 3021057-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Twisted Pair Cable - 015293-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details