Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-20-28C-G-10.00-D-NDX

Description
Win Source Part Number: 1309921-SFSD-20-28C- G-10.00-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 40 Color: Multiple, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.833' (254.00mm, 10.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-20
Request a Quote
Description
Win Source Part Number: 1309921-SFSD-20-28C- G-10.00-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 40 Color: Multiple, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.833' (254.00mm, 10.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1309921-SFSD-20-28C-G-10.00-D-NDX is a rectangular cable assembly featuring a double row configuration with 40 positions. It utilizes a 0.050" (1.27 mm) pitch and is designed for socket-to-socket connections. The assembly is constructed with Teflon,Ñ¢ fluoropolymer cable and has a crimp termination method. The contact material is beryllium copper (BeCu) with a gold plating thickness of 10 µin (0.25 µm) over nickel. This product operates within a temperature range of -40 °C to +125 °C and has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The assembly length is 10.00 inches (254.00 mm) and it is unshielded. The cable is color-coded for easy identification, with multiple colors assigned to each pin. This assembly is packaged in bulk and is suitable for applications requiring reliable and durable connections.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1309921-SFSD-20-28C-G-10.00-D-NDX is a rectangular cable assembly featuring a double row configuration with 40 positions. It utilizes a 0.050" (1.27 mm) pitch and is designed for socket-to-socket connections. The assembly is constructed with Teflon,Ñ¢ fluoropolymer cable and has a crimp termination method. The contact material is beryllium copper (BeCu) with a gold plating thickness of 10 µin (0.25 µm) over nickel. This product operates within a temperature range of -40 °C to +125 °C and has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The assembly length is 10.00 inches (254.00 mm) and it is unshielded. The cable is color-coded for easy identification, with multiple colors assigned to each pin. This assembly is packaged in bulk and is suitable for applications requiring reliable and durable connections.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1309921-SFSD-20-28C-G-10.00-D-NDX
Cable Assemblies - Rectangular Cable Assemblies 1309921-SFSD-20-28C-G-10.00-D-NDX
Win Source Part Number: 1309921-SFSD-20-28C- G-10.00-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 40 Color: Multiple, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.833' (254.00mm, 10.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-20

Win Source Part Number: 1309921-SFSD-20-28C-G-10.00-D-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 40
Color: Multiple, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.833' (254.00mm, 10.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-20

Buy Now Datasheet
Cable Assemblies - SFSD-20-28C-G-10.00-D-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Flexible Cable Jumper, 0.50 mm Pitc

Flat Flexible Cable Jumper, 0.50 mm Pitc

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1309921-SFSD-20-28C-G-10.00-D-NDX SFSD-20-28C-G-10.00-D-NDX
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Ribbon Cable - 5325449 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details
2 suppliers