BARTEC Potentiometer with cable tail potentiometer with cable tail

Description
This standard range of up to 8 W potentiometers with wire-wound resistors show that Ex potentiometers can be small and compact. The external dimensions are approximately the same as those of standard industrial potentio-meter enclosures. Central fixing in a single hole and the standard size of shaft have been included. From the variety of resistors on the market we have chosen the most commonly used types and developed a standard program range. The metal Ex d enclosures are tailored to the dimensions of the resistors and feature a standard 30 mm diameter. The potentiometers have been designed so that the stated nominal capacities can be fully exploited at temperature class T6 or T5 and be deployed in zones 1 and 2. In addition to the standard models all other versions such as tandem potentiometers, potentiometers with microswitches, non-standard shafts or larger resistor diameters can be encapsulated in enclosures of up to 120 mm diameter.
Request a Quote
Description
This standard range of up to 8 W potentiometers with wire-wound resistors show that Ex potentiometers can be small and compact. The external dimensions are approximately the same as those of standard industrial potentio-meter enclosures. Central fixing in a single hole and the standard size of shaft have been included. From the variety of resistors on the market we have chosen the most commonly used types and developed a standard program range. The metal Ex d enclosures are tailored to the dimensions of the resistors and feature a standard 30 mm diameter. The potentiometers have been designed so that the stated nominal capacities can be fully exploited at temperature class T6 or T5 and be deployed in zones 1 and 2. In addition to the standard models all other versions such as tandem potentiometers, potentiometers with microswitches, non-standard shafts or larger resistor diameters can be encapsulated in enclosures of up to 120 mm diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Bad Mergentheim, Germany
Potentiometer with cable tail
potentiometer with cable tail
Potentiometer with cable tail potentiometer with cable tail
This standard range of up to 8 W potentiometers with wire-wound resistors show that Ex potentiometers can be small and compact. The external dimensions are approximately the same as those of standard industrial potentio-meter enclosures. Central fixing in a single hole and the standard size of shaft have been included. From the variety of resistors on the market we have chosen the most commonly used types and developed a standard program range. The metal Ex d enclosures are tailored to the dimensions of the resistors and feature a standard 30 mm diameter. The potentiometers have been designed so that the stated nominal capacities can be fully exploited at temperature class T6 or T5 and be deployed in zones 1 and 2. In addition to the standard models all other versions such as tandem potentiometers, potentiometers with microswitches, non-standard shafts or larger resistor diameters can be encapsulated in enclosures of up to 120 mm diameter.

This standard range of up to 8 W potentiometers with wire-wound resistors show that Ex potentiometers can be small and compact. The external dimensions are approximately the same as those of standard industrial potentio-meter enclosures. Central fixing in a single hole and the standard size of shaft have been included. From the variety of resistors on the market we have chosen the most commonly used types and developed a standard program range. The metal Ex d enclosures are tailored to the dimensions of the resistors and feature a standard 30 mm diameter. The potentiometers have been designed so that the stated nominal capacities can be fully exploited at temperature class T6 or T5 and be deployed in zones 1 and 2. In addition to the standard models all other versions such as tandem potentiometers, potentiometers with microswitches, non-standard shafts or larger resistor diameters can be encapsulated in enclosures of up to 120 mm diameter.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Cable Assemblies
Product Number potentiometer with cable tail
Product Name Potentiometer with cable tail
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details