Win Source Part Number: 1310166-SFSD-15-28C-
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 30
Color: Multiple, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 1.97' (599.44mm)
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-15
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1310166-SFSD-15-28C-G-23.60-DR-NDX |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies |