TE Connectivity RF Cable Assemblies 1064391-1

Description
Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Tin Ferrule Material : Copper Ferrule Plating : Nickel Jacket Material : PVC RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Tin Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Mated Height (MM) : 3.1 RF Cable Assembly Overall Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.8 Other Cable Assembly Length : .2 M  [.65 FT ] Dielectric Material : Polypropylene Product Type Features Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack RF Cable Assembly Connector Type (End B) : SMA Straight Plug RF Cable Assembly Type : Jack Interseries Cable Assembly Shielded : Yes Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Tin Ferrule Material : Copper Ferrule Plating : Nickel Jacket Material : PVC RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Tin Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Mated Height (MM) : 3.1 RF Cable Assembly Overall Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.8 Other Cable Assembly Length : .2 M  [.65 FT ] Dielectric Material : Polypropylene Product Type Features Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack RF Cable Assembly Connector Type (End B) : SMA Straight Plug RF Cable Assembly Type : Jack Interseries Cable Assembly Shielded : Yes Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064391-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064391-1
RF Cable Assemblies 1064391-1
Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Tin Ferrule Material : Copper Ferrule Plating : Nickel Jacket Material : PVC RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Tin Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Mated Height (MM) : 3.1 RF Cable Assembly Overall Outside Cable Diameter : 1.91 MM  [.075 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.8 Other Cable Assembly Length : .2 M  [.65 FT ] Dielectric Material : Polypropylene Product Type Features Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack RF Cable Assembly Connector Type (End B) : SMA Straight Plug RF Cable Assembly Type : Jack Interseries Cable Assembly Shielded : Yes Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Tin
  • Ferrule Material : Copper
  • Ferrule Plating : Nickel
  • Jacket Material : PVC
  • RF Cable Assembly Color : Blue
  • Shield Material : Copper Wire
  • Shield Plating Material : Tin

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Conductor Size (AWG) : 30
  • Mated Height (MM) : 3.1
  • RF Cable Assembly Overall Outside Cable Diameter : 1.91 MM  [.075 INCH ]
  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 1000
  • Voltage : 250 VAC

Mechanical Attachment


  • Mating Diameter (MM) : 2.8

Other


  • Cable Assembly Length : .2 M  [.65 FT ]
  • Dielectric Material : Polypropylene

Product Type Features


  • Product Type : Cable Assembly
  • RF Cable Assembly Connector Type (End A) : OSMT Right Angle Jack
  • RF Cable Assembly Connector Type (End B) : SMA Straight Plug
  • RF Cable Assembly Type : Jack Interseries Cable Assembly
  • Shielded : Yes
  • Shrink Tubing : With

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Adapter, Osmt Right Angle Jack-Sma Plug; Connector Type A Amp Te Connectivity - 20C8509 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Adapter, Osmt Right Angle Jack-Sma Plug; Connector Type A Amp Te Connectivity
20C8509
Coaxial Adapter, Osmt Right Angle Jack-Sma Plug; Connector Type A Amp Te Connectivity 20C8509
COAXIAL ADAPTER, OSMT RIGHT ANGLE JACK-SMA PLUG; Connector Type A:OSMT Right Angle Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes

COAXIAL ADAPTER, OSMT RIGHT ANGLE JACK-SMA PLUG; Connector Type A:OSMT Right Angle Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 1064391-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1064391-1
Cable Assemblies - Coaxial Cables (RF) 1064391-1
CBL ASSY SMA-OSMT PLG-JCK 7.874"

CBL ASSY SMA-OSMT PLG-JCK 7.874"

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1064391-1 20C8509 1064391-1
Product Name RF Cable Assemblies Coaxial Adapter, Osmt Right Angle Jack-Sma Plug; Connector Type A Amp Te Connectivity Cable Assemblies - Coaxial Cables (RF)
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Standards / Certifications EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016703-0 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
5 suppliers
RF Cable Assemblies - 2479976-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 2 ft (6.1 dm)
View Details
3 suppliers
RF Cable Assemblies - 2408027-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
Coaxial Cable - 4098001 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers