Qualtek Electronics Corp. Power, Line Cables and Extension Cords 331010-01

Description
9.84' (3.00m) Power Cord Black IEC 320-C20 To IEC 320-C19 SJT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black IEC 320-C20 To IEC 320-C19 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q268-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q268-ND
Power, Line Cables and Extension Cords Q268-ND
9.84' (3.00m) Power Cord Black IEC 320-C20 To IEC 320-C19 SJT

9.84' (3.00m) Power Cord Black IEC 320-C20 To IEC 320-C19 SJT

Buy Now Datasheet
Power Cord; 15 A; Cord; SJT; 9 ft. 10; 125 V; 60 degC - 70133440 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 15 A; Cord; SJT; 9 ft. 10; 125 V; 60 degC
70133440
Power Cord; 15 A; Cord; SJT; 9 ft. 10; 125 V; 60 degC 70133440
3 Conductor Unshielded Power Cords Number of conductors is 3 All cords have CEE color code, +60 °C.

3 Conductor Unshielded Power Cords

  • Number of conductors is 3
    All cords have CEE color code, +60 °C.
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 331010-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
331010-01
Cable Assemblies - Power, Line Cables and Extension Cords 331010-01
CORD 14AWG 320-C20 - C19 9.84'

CORD 14AWG 320-C20 - C19 9.84'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q268-ND 70133440 331010-01
Product Name Power, Line Cables and Extension Cords Power Cord; 15 A; Cord; SJT; 9 ft. 10; 125 V; 60 degC Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.83 ft (29.96 dm) 9.84 ft (29.99 dm)
Connector Type IEC 320-C20 C20
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-533001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details