Samtec Inc. In Series Adapter PRFIA-292-P-P-S

Description
50 Ohm, 2.92mm Adapter, Plug to Plug
Request a Quote Datasheet
Description
50 Ohm, 2.92mm Adapter, Plug to Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - PRFIA-292-P-P-S - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
PRFIA-292-P-P-S
In Series Adapter PRFIA-292-P-P-S
50 Ohm, 2.92mm Adapter, Plug to Plug

50 Ohm, 2.92mm Adapter, Plug to Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PRFIA-292-P-P-S
Product Name In Series Adapter
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR1150 (BJ8) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 640.0 to 960.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details