Samtec Inc. In Series Adapter PRFIA-240-J-J-S

Description
50 Ohm, 2.4mm Adapter, Jack to Jack
Request a Quote Datasheet
Description
50 Ohm, 2.4mm Adapter, Jack to Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - PRFIA-240-J-J-S - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
PRFIA-240-J-J-S
In Series Adapter PRFIA-240-J-J-S
50 Ohm, 2.4mm Adapter, Jack to Jack

50 Ohm, 2.4mm Adapter, Jack to Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PRFIA-240-J-J-S
Product Name In Series Adapter
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details