Samtec Inc. In Series Adapter PRFIA-185-J-J-S

Description
50 Ohm, 1.85mm Adapter, Jack to Jack
Request a Quote Datasheet
Description
50 Ohm, 1.85mm Adapter, Jack to Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - PRFIA-185-J-J-S - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
PRFIA-185-J-J-S
In Series Adapter PRFIA-185-J-J-S
50 Ohm, 1.85mm Adapter, Jack to Jack

50 Ohm, 1.85mm Adapter, Jack to Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PRFIA-185-J-J-S
Product Name In Series Adapter
Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω - KF-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 to 1.15 :1
View Details
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details