Samtec Inc. Cables, Wires Coaxial Cables (RF) - MH113-MH1RP-01SR1-0180 MH113-MH1RP-01SR1-0180

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157826-MH113-MH1RP- 01SR1-0180 Categories: Cables, Wires Coaxial Cables (RF) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157826-MH113-MH1RP- 01SR1-0180 Categories: Cables, Wires Coaxial Cables (RF) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Coaxial Cables (RF) - MH113-MH1RP-01SR1-0180 - 1157826-MH113-MH1RP-01SR1-0180 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - MH113-MH1RP-01SR1-0180
1157826-MH113-MH1RP-01SR1-0180
Cables, Wires Coaxial Cables (RF) - MH113-MH1RP-01SR1-0180 1157826-MH113-MH1RP-01SR1-0180
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157826-MH113-MH1RP- 01SR1-0180 Categories: Cables, Wires Coaxial Cables (RF) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157826-MH113-MH1RP-01SR1-0180
Categories: Cables, Wires Coaxial Cables (RF)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1157826-MH113-MH1RP-01SR1-0180
Product Name Cables, Wires Coaxial Cables (RF) - MH113-MH1RP-01SR1-0180
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length - 3021059-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details