Samtec Inc. Cable Assy, Idc Rcpt-Free End, 4Pos, 18; Connector To Connector Samtec IDSS-04-S-18.00-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 4POS, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 4POS, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 4Pos, 18; Connector To Connector Samtec - 75R5382 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 4Pos, 18; Connector To Connector Samtec
75R5382
Cable Assy, Idc Rcpt-Free End, 4Pos, 18; Connector To Connector Samtec 75R5382
CABLE ASSY, IDC RCPT-FREE END, 4POS, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 4POS, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75R5382
Product Name Cable Assy, Idc Rcpt-Free End, 4Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 3FT Length - 3021084-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Cable Assembly - 493-06171924-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details