The 3021084-03 is a USB 2.0 A male to USB 2.0 Micro B male up-angle cable with a white outer jacket, 3 feet in length, and UL2725 cable construction consisting of 28AWGx1PR + 24AWGx2C. The A-end connector has a nickel-plated shell and white PBT insulator, while the Micro B-end connector features a nickel-plated shell and black PBT insulator. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of at least 10M ohms at DC 300V, and conductor resistance of no more than 1 ohm. The cable diameter is 4.5 ± 0.2 mm. Packaging is individual polybag with label.
3021084-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male Up Angle
Color: White
Length: 3ft
WCI Division
USB 2.0 Cable A Male to Micro B Male, Up Angle 3.00' (914.4mm) Shielded
USB 2.0 A MALE TO USB 2.0 MICRO B MALE UP ANGLED, 3FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021084-03 | Q1232-ND | 97AC8908 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 3FT Length | USB Cables | Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 3Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics |
| Application | Computer |