Samtec Inc. Cable Assy, Idc Rcpt-Free End, 72Pos, 6; Connector To Connector Samtec IDSD-36-S-06.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 72POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 72POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 72Pos, 6; Connector To Connector Samtec - 18W6481 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 72Pos, 6; Connector To Connector Samtec
18W6481
Cable Assy, Idc Rcpt-Free End, 72Pos, 6; Connector To Connector Samtec 18W6481
CABLE ASSY, IDC RCPT-FREE END, 72POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 72POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:72Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6481
Product Name Cable Assy, Idc Rcpt-Free End, 72Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length - 1730006-30M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 98.43 ft (300 dm)
Connector Type HDMI A Male
View Details
3 suppliers
RF Cable Assemblies - 1064533-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details