Qualtek Electronics Corp. HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length 1730006-30M

Description
1730006-30M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 30M
Request a Quote
Description
1730006-30M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 30M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1730006-30M is an HDMI 2.1 active optical cable with HDMI A male connectors on both ends, designed for video transmission at resolutions up to 8K@60Hz and 4K@120Hz with a bandwidth of 48Gbps. The cable has a black outer jacket with an outer diameter of 4.5 ± 0.2 mm and a length of 30 meters. It features an aluminum alloy shell with gold plating and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

1730006-30M is an HDMI 2.1 active optical cable with HDMI A male connectors on both ends, designed for video transmission at resolutions up to 8K@60Hz and 4K@120Hz with a bandwidth of 48Gbps. The cable has a black outer jacket with an outer diameter of 4.5 ± 0.2 mm and a length of 30 meters. It features an aluminum alloy shell with gold plating and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length - 1730006-30M - Qualtek Electronics Corp.
Mentor, OH, United States
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length
1730006-30M
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length 1730006-30M
1730006-30M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 30M

1730006-30M HDMI 2.1 Active Optical (AOC) Cable
HDMI A Male to HDMI A Male
Features:
Ultra High Speed HDMI 2.1 Cable with Ethernet
HDCP Compliant
Backwards Compatible with previous HDMI Standards
Video Resolution: 8K@60Hz, 4K@120Hz
Bandwidth: 48Gbps
Color: Black
Length: 30M

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - 189-1730006-30M-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
189-1730006-30M-ND
Video Cables (DVI, HDMI) 189-1730006-30M-ND
Cable Assembly HDMI-A Male to HDMI-A Male 98.4' (30.00m)

Cable Assembly HDMI-A Male to HDMI-A Male 98.4' (30.00m)

Buy Now Datasheet
Cable Assy, Hdmi A Plug-Plug, 30M; Connector Type A Qualtek Electronics - 71AJ7563 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-Plug, 30M; Connector Type A Qualtek Electronics
71AJ7563
Cable Assy, Hdmi A Plug-Plug, 30M; Connector Type A Qualtek Electronics 71AJ7563
CABLE ASSY, HDMI A PLUG-PLUG, 30M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI A PLUG-PLUG, 30M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1730006-30M 189-1730006-30M-ND 71AJ7563
Product Name HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length Video Cables (DVI, HDMI) Cable Assy, Hdmi A Plug-Plug, 30M; Connector Type A Qualtek Electronics
Application Computer Video
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length - 3021025-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 3FT Length - 1321001-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
Power, Line Cables and Extension Cords - 189-412007-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details