Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 64Pos, 15; Connector To Connector Samtec IDSD-32-D-15.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 64POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-RCPT, 64POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 64 positions, 15 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The current rating is 3.4 A per pin for the IDSD series, with a contact resistance of 15 mΩ. The product operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It is RoHS compliant and mates with various connector types, making it versatile for different engineering needs.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 64 positions, 15 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The current rating is 3.4 A per pin for the IDSD series, with a contact resistance of 15 mΩ. The product operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It is RoHS compliant and mates with various connector types, making it versatile for different engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 15; Connector To Connector Samtec - 18W6202 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 15; Connector To Connector Samtec
18W6202
Cable Assy, Idc Rcpt-Rcpt, 64Pos, 15; Connector To Connector Samtec 18W6202
CABLE ASSY, IDC RCPT-RCPT, 64POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 64POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:64Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6202
Product Name Cable Assy, Idc Rcpt-Rcpt, 64Pos, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Power, Line Cables and Extension Cords - Q1050-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details