TE Connectivity RF Cable Assemblies 1081829-1

Description
Body Features Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features 端子のベース材質 : Beryllium Copper Center Contact Plating : Gold Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .15 M  [.49 FT ] Dielectric Material : PTFE Fluorocarbon Product Type Features Cable Assembly Type : RF Coax Cable Assembly Coaxial Cable Type : 9960-48 Connector Type (End A) : SSMT Right Angle Jack Connector Type (End B) : SSMT Right Angle Jack Product Type : Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features 端子のベース材質 : Beryllium Copper Center Contact Plating : Gold Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .15 M  [.49 FT ] Dielectric Material : PTFE Fluorocarbon Product Type Features Cable Assembly Type : RF Coax Cable Assembly Coaxial Cable Type : 9960-48 Connector Type (End A) : SSMT Right Angle Jack Connector Type (End B) : SSMT Right Angle Jack Product Type : Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1081829-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1081829-1
RF Cable Assemblies 1081829-1
Body Features Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features 端子のベース材質 : Beryllium Copper Center Contact Plating : Gold Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .15 M  [.49 FT ] Dielectric Material : PTFE Fluorocarbon Product Type Features Cable Assembly Type : RF Coax Cable Assembly Coaxial Cable Type : 9960-48 Connector Type (End A) : SSMT Right Angle Jack Connector Type (End B) : SSMT Right Angle Jack Product Type : Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Color : Blue
  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Silver
  • Jacket Material : FEP Fluorocarbon
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • 端子のベース材質 : Beryllium Copper
  • Center Contact Plating : Gold
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Conductor Size (AWG) : 30
  • Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 1000
  • Voltage : 250 VAC

Mechanical Attachment


  • Mating Diameter (MM) : 2.5

Other


  • Cable Assembly Length : .15 M  [.49 FT ]
  • Dielectric Material : PTFE Fluorocarbon

Product Type Features


  • Cable Assembly Type : RF Coax Cable Assembly
  • Coaxial Cable Type : 9960-48
  • Connector Type (End A) : SSMT Right Angle Jack
  • Connector Type (End B) : SSMT Right Angle Jack
  • Product Type : Cable Assembly
  • RF Connector Type : Micro Miniature
  • Shielded : Yes

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
RF Cable Assemblies - 1081829-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1081829-1
RF Cable Assemblies 1081829-1
RF Cable Assemblies MICRO MIN SMT

RF Cable Assemblies MICRO MIN SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 1081829-1 1081829-1
Product Name RF Cable Assemblies RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064559-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers